Cambridge Technology, Inc. Datasheets for Servo Drives
Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more
| Product Name | Notes |
|---|---|
| The MicroMax 677XX Driver Board - Cambridge Technology's advanced Class 0 non-integrating servo topology provides the highest positioning speed and lowest cost in a compact single axis configuration. Differential analog... | |
| The MicroMax® 671XX Driver Board Cambridge Technology's advanced servo topology and the availability of Class 1 error integration provides excellent positioning repeatability, accuracy and stability in a compact single... | |
| The MicroMax® Model 673XX The MicroMax® Model 673XX Dual Axis Driver Board Cambridge Technology's dual axis servo offers integrating or non-integrating servo loop configurations, error and/or slew rate input... | |
| The Next Generation in galvanometer DSP servo control, the DC900 Digital servo utilizes state space algorithms to provide speed far beyond that an analog PID servo. The DC900 uses model... | |
| Cambridge Technology can meet your application needs with its variety of analog servo drivers. These drivers' excellent time and temperature stability maintain complete and reliable system performance while supporting ease... | |
| Cambridge Technology introduces the latest breakthrough in scanning technology. The Digital Control Center 2000 patented technology achieves new levels in galvanometer control, performance, and ease of use. Based on comprehensive... | |
| Cambridge Technology introduces the latest breakthrough in scanning technology. The Digital Control Center 3000 patented technology achieves new levels in galvanometer control, performance, and ease of use. Based on comprehensive... |