The ZwickRoell Xforce Dynamic load cell is designed for dynamic testing applications, providing precise measurement of tensile and compression forces under static and oscillating loads. It features a shear-web measurement principle with strain gages, ensuring high stiffness and natural frequency, making it suitable for high-frequency tests. The load cell is equipped with two integrated accelerometers for inertial force compensation, allowing for accurate measurements even during dynamic testing. This load cell is fatigue-resistant, capable of withstanding loads up to ±100% of its nominal force, and has a high safety margin against overload. It includes an intelligent EEPROM plug that stores calibration data, facilitating automatic identification and configuration with ZwickRoell electronics. The installation process is simplified by a screw-mounted design with a flange adapter and centering spigot, eliminating the need for recalibration after reconfiguration. The Xforce Dynamic load cell is available in various nominal force ratings, ranging from 2 kN to 1000 kN, with a high degree of accuracy characterized by low linearity deviation, hysteresis, and reproducibility. It operates effectively within a temperature range of -10° to +45° C and has an IP protection class of 67, ensuring durability in various environments.
Xforce load cells are ideal for tensile, compression and flexure tests and for cyclic tests with zero crossing. The highly accurate, patented Xforce load cells from ZwickRoell are used for all load frame series. We make no compromises when it comes to quality. All Xforce load cells are highly insensitive to parasitic influences such as transverse forces, bending moments, torque and temperature variations. Xforce load cells are very robust and can withstand loads up to 300% of nominal capacity without mechanical failure and up to 150% without zero-point shift. These intelligent load cells have a unique electronic identification system stored on an internal EEPROM. Xforce load cells fulfill all five criteria of the ISO 7500-1 accuracy classes over a very large measurement range. Xforce load cells are based on a patented mechanical setup and are highly resistant to transverse forces.
| ZwickRoell LP | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | Xforce P |
| Product Name | Load Cell |
| Force Measured | Tension; Compression |