Zurn Industries LLC Z191 5" x 4" x 24" Downspout Boot Z191

Description
The Zurn Z191 5" x 4" x 24" downspout boot has a Dura-coated cast iron body and strap with 1/4" diameter cast holes for flat headbolts. To view all options, see the Specification Sheet - Z191 Features And Benefits 5" x 4" downspout boot Transitions from rectangular gutter to drainage piping Optional cleanout port
Datasheet
Description
The Zurn Z191 5" x 4" x 24" downspout boot has a Dura-coated cast iron body and strap with 1/4" diameter cast holes for flat headbolts. To view all options, see the Specification Sheet - Z191 Features And Benefits 5" x 4" downspout boot Transitions from rectangular gutter to drainage piping Optional cleanout port
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z191 5
Milwaukee, WI, United States
Z191 5" x 4" x 24" Downspout Boot
Z191
Z191 5" x 4" x 24" Downspout Boot Z191
The Zurn Z191 5" x 4" x 24" downspout boot has a Dura-coated cast iron body and strap with 1/4" diameter cast holes for flat headbolts. To view all options, see the Specification Sheet - Z191 Features And Benefits 5" x 4" downspout boot Transitions from rectangular gutter to drainage piping Optional cleanout port

The Zurn Z191 5" x 4" x 24" downspout boot has a Dura-coated cast iron body and strap with 1/4" diameter cast holes for flat headbolts.

To view all options, see the Specification Sheet - Z191

Features And Benefits

  • 5" x 4" downspout boot
  • Transitions from rectangular gutter to drainage piping
  • Optional cleanout port
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z191
Product Name Z191 5" x 4" x 24" Downspout Boot
Connection Size 5.0 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS12-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Trench Drain - SDCTR-Q42105-624C-XXM3 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 8.0 inch (203 mm)
Connection Size 2.0 inch (50.8 mm)
View Details