Zurn Industries LLC Z181 6" Diameter Cornice Drain Z181

Description
The Zurn Z181 6" diameter x 2" high cornice drain has a Dura-Coated cast iron body, plain bronze dome and membrane flashing clamp. To view all options, see the Specification Sheet - Z181 Features And Benefits 6" diameter cornice drain with bottom outlet Used in gutters or on small roofs Bronze or nickel bronze clamping collar, and dome
Datasheet
Description
The Zurn Z181 6" diameter x 2" high cornice drain has a Dura-Coated cast iron body, plain bronze dome and membrane flashing clamp. To view all options, see the Specification Sheet - Z181 Features And Benefits 6" diameter cornice drain with bottom outlet Used in gutters or on small roofs Bronze or nickel bronze clamping collar, and dome
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z181 6
Milwaukee, WI, United States
Z181 6" Diameter Cornice Drain
Z181
Z181 6" Diameter Cornice Drain Z181
The Zurn Z181 6" diameter x 2" high cornice drain has a Dura-Coated cast iron body, plain bronze dome and membrane flashing clamp. To view all options, see the Specification Sheet - Z181 Features And Benefits 6" diameter cornice drain with bottom outlet Used in gutters or on small roofs Bronze or nickel bronze clamping collar, and dome

The Zurn Z181 6" diameter x 2" high cornice drain has a Dura-Coated cast iron body, plain bronze dome and membrane flashing clamp.

To view all options, see the Specification Sheet - Z181

Features And Benefits

  • 6" diameter cornice drain with bottom outlet
  • Used in gutters or on small roofs
  • Bronze or nickel bronze clamping collar, and dome
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z181
Product Name Z181 6" Diameter Cornice Drain
Connection Size 6.0 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Trench Drain - SDCTR-Q42085-621E-XXH2 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 2.0 inch (50.8 mm)
View Details