Zurn Industries LLC Z1752 12" x 12" Sani-Flor Receptor 10" Sump Depth Z1752

Description
The Zurn Z1752 12" x 12" x 10" deep, 16 gage, stainless steel light-duty Sani-Flor receptor with non-tilt, loose set full grate with 1/2" square openings and anti-splash stainless steel interior dome strainer. Features And Benefits Corrosion resistant Anti-splash stainless steel interior dome strainer included Type 304 stainless steel body option available Extra-heavy-duty top frame and grate option available
Datasheet
Description
The Zurn Z1752 12" x 12" x 10" deep, 16 gage, stainless steel light-duty Sani-Flor receptor with non-tilt, loose set full grate with 1/2" square openings and anti-splash stainless steel interior dome strainer. Features And Benefits Corrosion resistant Anti-splash stainless steel interior dome strainer included Type 304 stainless steel body option available Extra-heavy-duty top frame and grate option available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z1752 12
Milwaukee, WI, United States
Z1752 12" x 12" Sani-Flor Receptor 10" Sump Depth
Z1752
Z1752 12" x 12" Sani-Flor Receptor 10" Sump Depth Z1752
The Zurn Z1752 12" x 12" x 10" deep, 16 gage, stainless steel light-duty Sani-Flor receptor with non-tilt, loose set full grate with 1/2" square openings and anti-splash stainless steel interior dome strainer. Features And Benefits Corrosion resistant Anti-splash stainless steel interior dome strainer included Type 304 stainless steel body option available Extra-heavy-duty top frame and grate option available

The Zurn Z1752 12" x 12" x 10" deep, 16 gage, stainless steel light-duty Sani-Flor receptor with non-tilt, loose set full grate with 1/2" square openings and anti-splash stainless steel interior dome strainer.

Features And Benefits

  • Corrosion resistant
  • Anti-splash stainless steel interior dome strainer included
  • Type 304 stainless steel body option available
  • Extra-heavy-duty top frame and grate option available
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z1752
Product Name Z1752 12" x 12" Sani-Flor Receptor 10" Sump Depth
Drain Type Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details