Zurn Industries LLC Z1721 6" x 12" Open Sight Drip Drain Z1721

Description
The Zurn Z1721 6" x 12" open sight drip drain has a stainless steel body and integral aluminum bottom dome strainer, all with plain finish. Features And Benefits Corrosion resistant Stainless steel bottom dome strainer and flush grate available Type 316 stainless steel body option available
Datasheet
Description
The Zurn Z1721 6" x 12" open sight drip drain has a stainless steel body and integral aluminum bottom dome strainer, all with plain finish. Features And Benefits Corrosion resistant Stainless steel bottom dome strainer and flush grate available Type 316 stainless steel body option available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z1721 6
Milwaukee, WI, United States
Z1721 6" x 12" Open Sight Drip Drain
Z1721
Z1721 6" x 12" Open Sight Drip Drain Z1721
The Zurn Z1721 6" x 12" open sight drip drain has a stainless steel body and integral aluminum bottom dome strainer, all with plain finish. Features And Benefits Corrosion resistant Stainless steel bottom dome strainer and flush grate available Type 316 stainless steel body option available

The Zurn Z1721 6" x 12" open sight drip drain has a stainless steel body and integral aluminum bottom dome strainer, all with plain finish.

Features And Benefits

  • Corrosion resistant
  • Stainless steel bottom dome strainer and flush grate available
  • Type 316 stainless steel body option available
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z1721
Product Name Z1721 6" x 12" Open Sight Drip Drain
Connection Size 6.0 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Free Floating Lever Dual Gravity Drain Traps - Model 6-DG - Armstrong International
Specs
Drain Type Condensate
Connection Size 1.5 to 2.0 inch (38.1 to 50.8 mm)
Shape Round
View Details