Zurn Industries LLC Water Hammer Arrestor 1" E Lead Free WH2950-E-XL

Description
Size E Water Hammer Arrestor protects residential, commercial and industrial water lines against over-pressure during surges following quick valve closure. Designed to fit within 2"x4" construction. Features And Benefits All copper and brass external construction provides durability, with permanently sealed air chamber for superior performance Certified to low-lead NSF/ANSI 372, ANSI A112.26.1, and ASSE 1010 Normal operating pressure to 60 psig; maximum operating pressure 85 psig Maximum pressure rated 250 psig Normal operating temperature range between 33°F and 180°F
Datasheet
Description
Size E Water Hammer Arrestor protects residential, commercial and industrial water lines against over-pressure during surges following quick valve closure. Designed to fit within 2"x4" construction. Features And Benefits All copper and brass external construction provides durability, with permanently sealed air chamber for superior performance Certified to low-lead NSF/ANSI 372, ANSI A112.26.1, and ASSE 1010 Normal operating pressure to 60 psig; maximum operating pressure 85 psig Maximum pressure rated 250 psig Normal operating temperature range between 33°F and 180°F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Hammer Arrestor 1
Milwaukee, WI, United States
Water Hammer Arrestor 1" E Lead Free
WH2950-E-XL
Water Hammer Arrestor 1" E Lead Free WH2950-E-XL
Size E Water Hammer Arrestor protects residential, commercial and industrial water lines against over-pressure during surges following quick valve closure. Designed to fit within 2"x4" construction. Features And Benefits All copper and brass external construction provides durability, with permanently sealed air chamber for superior performance Certified to low-lead NSF/ANSI 372, ANSI A112.26.1, and ASSE 1010 Normal operating pressure to 60 psig; maximum operating pressure 85 psig Maximum pressure rated 250 psig Normal operating temperature range between 33°F and 180°F

Size E Water Hammer Arrestor protects residential, commercial and industrial water lines against over-pressure during surges following quick valve closure. Designed to fit within 2"x4" construction.

Features And Benefits

  • All copper and brass external construction provides durability, with permanently sealed air chamber for superior performance
  • Certified to low-lead NSF/ANSI 372, ANSI A112.26.1, and ASSE 1010
  • Normal operating pressure to 60 psig; maximum operating pressure 85 psig
  • Maximum pressure rated 250 psig
  • Normal operating temperature range between 33°F and 180°F
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number WH2950-E-XL
Product Name Water Hammer Arrestor 1" E Lead Free
Connection Size 1.0 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
High Leverage Spring-Loaded Ball Float Type Drain Traps - HLS Series - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.5 to 1.5 inch (12.7 to 38.1 mm)
Shape Round
View Details