Zurn Industries LLC QUIKPORT ACCESS PANEL DOOR - 14" X 29" QKPANEL29

Description
The QKPANEL29 QuikPort Access Panel Door is a high impact, decorative polymer access panel that is designed to provide a visually pleasing option to cover a behind-the-wall QuikPort Manifold installation. It is 14" wide by 29" Long and 1" thick. It installs easily in the wall opening, and may be painted to blend in with the surrounding decor. Features And Benefits Used to provide decorative cover to a behind-the wall manifold installation High-impact polymer material can be painted to match surrounding décor Easy install QTY. 1 per box
Description
The QKPANEL29 QuikPort Access Panel Door is a high impact, decorative polymer access panel that is designed to provide a visually pleasing option to cover a behind-the-wall QuikPort Manifold installation. It is 14" wide by 29" Long and 1" thick. It installs easily in the wall opening, and may be painted to blend in with the surrounding decor. Features And Benefits Used to provide decorative cover to a behind-the wall manifold installation High-impact polymer material can be painted to match surrounding décor Easy install QTY. 1 per box

Suppliers

Company
Product
Description
Supplier Links
QUIKPORT ACCESS PANEL DOOR - 14
Milwaukee, WI, United States
QUIKPORT ACCESS PANEL DOOR - 14" X 29"
QKPANEL29
QUIKPORT ACCESS PANEL DOOR - 14" X 29" QKPANEL29
The QKPANEL29 QuikPort Access Panel Door is a high impact, decorative polymer access panel that is designed to provide a visually pleasing option to cover a behind-the-wall QuikPort Manifold installation. It is 14" wide by 29" Long and 1" thick. It installs easily in the wall opening, and may be painted to blend in with the surrounding decor. Features And Benefits Used to provide decorative cover to a behind-the wall manifold installation High-impact polymer material can be painted to match surrounding décor Easy install QTY. 1 per box

The QKPANEL29 QuikPort Access Panel Door is a high impact, decorative polymer access panel that is designed to provide a visually pleasing option to cover a behind-the-wall QuikPort Manifold installation. It is 14" wide by 29" Long and 1" thick. It installs easily in the wall opening, and may be painted to blend in with the surrounding decor.

Features And Benefits

  • Used to provide decorative cover to a behind-the wall manifold installation
  • High-impact polymer material
  • can be painted to match surrounding décor
  • Easy install
  • QTY. 1 per box
Supplier's Site

Technical Specifications

  Zurn Industries LLC
Product Category Doors
Product Number QKPANEL29
Product Name QUIKPORT ACCESS PANEL DOOR - 14" X 29"
Application Access
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID - AD-DH015-HL - AD-DH015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Air-Pro™ Air Curtains - AP-2-42-1-PC - Curtron Products
Specs
Application Commercial; Industrial
Type Strip
View Details
Accordian Style Strip Door Ribbed - TMIACC.DR Series - Steel Guard Safety Corp.
Specs
Application Commercial; Industrial; Interior Doors
Type Accordion; Strip; 67% Overlap
Width 96 to 168 inch (2438 to 4267 mm)
View Details