Zurn Industries LLC Round Polymer Floor Sink FS8

Description
Zurn Sanitary PVC floor sink with 8" diameter top with 5" deep sump. Comes standard with smooth internal surface, sani-loc dome strainer, and designed in accordance to ASME A112.6.7 standards. Features And Benefits Dome strainer comes secured to prevent debris from clogging pipe lines and prevents misplacement Full grates are rated medium-duty load rating, available in full or half grates with nickel or stainless steel veneers available Optional plastic sediment bucket is designed to fit with the dome strainer in place adding extra drain line protection Patent Pending 1-1/2" lip allows for installation 1" above finished floor to protect against indirect waste if required by code Ergonomic design and smooth edges allows for easy debris removal and cleaning Patent Pending design for jobsite flexibility and intuitive installation Nickel and Stainless steel grates are designed for flush to finished floor installation ASME A112.6.7 and CSA B45.5/IAPMO Z124 certified
Datasheet
Description
Zurn Sanitary PVC floor sink with 8" diameter top with 5" deep sump. Comes standard with smooth internal surface, sani-loc dome strainer, and designed in accordance to ASME A112.6.7 standards. Features And Benefits Dome strainer comes secured to prevent debris from clogging pipe lines and prevents misplacement Full grates are rated medium-duty load rating, available in full or half grates with nickel or stainless steel veneers available Optional plastic sediment bucket is designed to fit with the dome strainer in place adding extra drain line protection Patent Pending 1-1/2" lip allows for installation 1" above finished floor to protect against indirect waste if required by code Ergonomic design and smooth edges allows for easy debris removal and cleaning Patent Pending design for jobsite flexibility and intuitive installation Nickel and Stainless steel grates are designed for flush to finished floor installation ASME A112.6.7 and CSA B45.5/IAPMO Z124 certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Polymer Floor Sink - FS8 - Zurn Industries LLC
Milwaukee, WI, United States
Round Polymer Floor Sink
FS8
Round Polymer Floor Sink FS8
Zurn Sanitary PVC floor sink with 8" diameter top with 5" deep sump. Comes standard with smooth internal surface, sani-loc dome strainer, and designed in accordance to ASME A112.6.7 standards. Features And Benefits Dome strainer comes secured to prevent debris from clogging pipe lines and prevents misplacement Full grates are rated medium-duty load rating, available in full or half grates with nickel or stainless steel veneers available Optional plastic sediment bucket is designed to fit with the dome strainer in place adding extra drain line protection Patent Pending 1-1/2" lip allows for installation 1" above finished floor to protect against indirect waste if required by code Ergonomic design and smooth edges allows for easy debris removal and cleaning Patent Pending design for jobsite flexibility and intuitive installation Nickel and Stainless steel grates are designed for flush to finished floor installation ASME A112.6.7 and CSA B45.5/IAPMO Z124 certified

Zurn Sanitary PVC floor sink with 8" diameter top with 5" deep sump. Comes standard with smooth internal surface, sani-loc dome strainer, and designed in accordance to ASME A112.6.7 standards.

Features And Benefits

  • Dome strainer comes secured to prevent debris from clogging pipe lines and prevents misplacement
  • Full grates are rated medium-duty load rating, available in full or half grates with nickel or stainless steel veneers available
  • Optional plastic sediment bucket is designed to fit with the dome strainer in place adding extra drain line protection
  • Patent Pending 1-1/2" lip allows for installation 1" above finished floor to protect against indirect waste if required by code
  • Ergonomic design and smooth edges allows for easy debris removal and cleaning
  • Patent Pending design for jobsite flexibility and intuitive installation
  • Nickel and Stainless steel grates are designed for flush to finished floor installation
  • ASME A112.6.7 and CSA B45.5/IAPMO Z124 certified
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number FS8
Product Name Round Polymer Floor Sink
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Aluminum Roof Drain Assembly - USII RetroDrain - Johns Manville Corp.
Specs
Drain Type Roof
Shape Round
Body Material Aluminum
View Details