Zurn Industries LLC 12" x 12" Acid Resisting Enamel Coated Floor Sink with 2" Push-On Connection and 6" Sump Depth FD2375-PO2

Description
FD2375 cast iron body with white acid-resisting coating is recommended for sanitary installation, comes with a 2" push-on connection with a 6" sump depth. Features And Benefits Recommended for sanitary installations Comes standard with a PVC anti-splash dome strainer Full, 1/2 and 3/4 grate options available (grate not included)
Datasheet
Description
FD2375 cast iron body with white acid-resisting coating is recommended for sanitary installation, comes with a 2" push-on connection with a 6" sump depth. Features And Benefits Recommended for sanitary installations Comes standard with a PVC anti-splash dome strainer Full, 1/2 and 3/4 grate options available (grate not included)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Milwaukee, WI, United States
12" x 12" Acid Resisting Enamel Coated Floor Sink with 2" Push-On Connection and 6" Sump Depth
FD2375-PO2
12" x 12" Acid Resisting Enamel Coated Floor Sink with 2" Push-On Connection and 6" Sump Depth FD2375-PO2
FD2375 cast iron body with white acid-resisting coating is recommended for sanitary installation, comes with a 2" push-on connection with a 6" sump depth. Features And Benefits Recommended for sanitary installations Comes standard with a PVC anti-splash dome strainer Full, 1/2 and 3/4 grate options available (grate not included)

FD2375 cast iron body with white acid-resisting coating is recommended for sanitary installation, comes with a 2" push-on connection with a 6" sump depth.

Features And Benefits

  • Recommended for sanitary installations
  • Comes standard with a PVC anti-splash dome strainer
  • Full, 1/2 and 3/4 grate options available (grate not included)
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number FD2375-PO2
Product Name 12" x 12" Acid Resisting Enamel Coated Floor Sink with 2" Push-On Connection and 6" Sump Depth
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
TEC-11 Timer Controlled Condensate Drain - 230 to 300 psi - 1020 - JORC Industrial LLC
Specs
Drain Type Condensate
Connection Size 0.1 inch (3.17 mm)
Shape Round
View Details