Zurn Industries LLC FD2209 Adjustable Finished Area Floor Drain FD2209

Description
The FD2209 adjustable finished area floor drain is recommended for finished floor areas and designed for foot traffic and light-duty applications. It has a PVC or ABS body with adjustable PVC head and nickel bronze frame and grate. Features And Benefits Recommended for finished floor areas Designed for foot traffic and light-duty applications PVC or ABS body with adjustable PVC head assembly and 5" nickel bronze frame and grate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FD2209 Adjustable Finished Area Floor Drain - FD2209 - Zurn Industries LLC
Milwaukee, WI, United States
FD2209 Adjustable Finished Area Floor Drain
FD2209
FD2209 Adjustable Finished Area Floor Drain FD2209
The FD2209 adjustable finished area floor drain is recommended for finished floor areas and designed for foot traffic and light-duty applications. It has a PVC or ABS body with adjustable PVC head and nickel bronze frame and grate. Features And Benefits Recommended for finished floor areas Designed for foot traffic and light-duty applications PVC or ABS body with adjustable PVC head assembly and 5" nickel bronze frame and grate

The FD2209 adjustable finished area floor drain is recommended for finished floor areas and designed for foot traffic and light-duty applications. It has a PVC or ABS body with adjustable PVC head and nickel bronze frame and grate.

Features And Benefits

  • Recommended for finished floor areas
  • Designed for foot traffic and light-duty applications
  • PVC or ABS body with adjustable PVC head assembly and 5" nickel bronze frame and grate
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number FD2209
Product Name FD2209 Adjustable Finished Area Floor Drain
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Optimum-Stainless Steel Timer Controlled Condensate Drain - 2731 - JORC Industrial LLC
Specs
Drain Type Condensate
Strainer Size 0.1 inch (2 mm)
Connection Size 0.2 inch (6.35 mm)
View Details