Zurn Industries LLC 5" Nickel Bronze Top Assembly, Adjustable Floor Drain with Deck Plate, and 3" x 4" Outlet FD2-AB3

Description
5" round floor drain features nickel bronze strainer and ABS body with 3" x 4" solvent weld connection. Comes standard with integral light-duty strainer, stainless steel deck plate, and protective label for grate. Features And Benefits Ideal for floor and shower drain applications Comes standard with 1/2" trap primer connection knock-out plug Ships as a complete and assembled system Stainless steel deck plate Simplifies product installation
Datasheet
Description
5" round floor drain features nickel bronze strainer and ABS body with 3" x 4" solvent weld connection. Comes standard with integral light-duty strainer, stainless steel deck plate, and protective label for grate. Features And Benefits Ideal for floor and shower drain applications Comes standard with 1/2" trap primer connection knock-out plug Ships as a complete and assembled system Stainless steel deck plate Simplifies product installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Milwaukee, WI, United States
5" Nickel Bronze Top Assembly, Adjustable Floor Drain with Deck Plate, and 3" x 4" Outlet
FD2-AB3
5" Nickel Bronze Top Assembly, Adjustable Floor Drain with Deck Plate, and 3" x 4" Outlet FD2-AB3
5" round floor drain features nickel bronze strainer and ABS body with 3" x 4" solvent weld connection. Comes standard with integral light-duty strainer, stainless steel deck plate, and protective label for grate. Features And Benefits Ideal for floor and shower drain applications Comes standard with 1/2" trap primer connection knock-out plug Ships as a complete and assembled system Stainless steel deck plate Simplifies product installation

5" round floor drain features nickel bronze strainer and ABS body with 3" x 4" solvent weld connection. Comes standard with integral light-duty strainer, stainless steel deck plate, and protective label for grate.

Features And Benefits

  • Ideal for floor and shower drain applications
  • Comes standard with 1/2" trap primer connection knock-out plug
  • Ships as a complete and assembled system
  • Stainless steel deck plate
  • Simplifies product installation
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number FD2-AB3
Product Name 5" Nickel Bronze Top Assembly, Adjustable Floor Drain with Deck Plate, and 3" x 4" Outlet
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Trench Drain - SDCTR-Q42085-621C-XXL0 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 2.0 inch (50.8 mm)
View Details