Armstrong International Ultra-Capacity Drain Traps 300KD

Description
Ultra-Capacity Drain Traps Capacities to 700,000 lb/hr (317520 kg/hr) . . . Pressures to 450 psig (31 bar) Armstrong ultra-capacity ball float drain traps are designed to meet exceptionally large capacity needs in draining water and other liquids from air or other gases under pressure.
Datasheet
Description
Ultra-Capacity Drain Traps Capacities to 700,000 lb/hr (317520 kg/hr) . . . Pressures to 450 psig (31 bar) Armstrong ultra-capacity ball float drain traps are designed to meet exceptionally large capacity needs in draining water and other liquids from air or other gases under pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Capacity Drain Traps - 300KD - Armstrong International
Three Rivers, MI, USA
Ultra-Capacity Drain Traps
300KD
Ultra-Capacity Drain Traps 300KD
Ultra-Capacity Drain Traps Capacities to 700,000 lb/hr (317520 kg/hr) . . . Pressures to 450 psig (31 bar) Armstrong ultra-capacity ball float drain traps are designed to meet exceptionally large capacity needs in draining water and other liquids from air or other gases under pressure.

Ultra-Capacity Drain Traps

Capacities to 700,000 lb/hr (317520 kg/hr) . . .
Pressures to 450 psig (31 bar)

Armstrong ultra-capacity ball float drain traps are designed to meet exceptionally large capacity needs in draining water and other liquids from air or other gases under pressure.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Drains and Drain Systems
Product Number 300KD
Product Name Ultra-Capacity Drain Traps
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Fixed Pivot and Snap Action Drain Traps - Model 71-315 - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.8 to 1.5 inch (19.05 to 38.1 mm)
Shape Round
View Details