Zurn Industries LLC EZ2 PVC Drain with 5" Stainless Steel Strainer, Stainless Steel Deck Plate, and 3" x 4" Outlet EZ2-PV3-ST-SS

Description
5" square floor drain with stainless steel strainer and PVC body with 3" x 4" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post-pour adjustment, prepackaged shims for tilt correction, integrally protected light-duty strainer, stainless steel deck plate, and rough-in cover for protection during the concrete pour. Features And Benefits PVC solvent weld body Comes standard with trap primer connection knockout plug Stainless steel deck plate Simplifies product installation Comprised with concrete shield with up to 1-1/4" of vertical post-pour adjustment Prepackaged shims for tilt correction Integrated light-duty scoriated strainer in stainless steel Rough-in cover for protection during the concrete pour with 3,000 lb. load rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ2 PVC Drain with 5
Milwaukee, WI, United States
EZ2 PVC Drain with 5" Stainless Steel Strainer, Stainless Steel Deck Plate, and 3" x 4" Outlet
EZ2-PV3-ST-SS
EZ2 PVC Drain with 5" Stainless Steel Strainer, Stainless Steel Deck Plate, and 3" x 4" Outlet EZ2-PV3-ST-SS
5" square floor drain with stainless steel strainer and PVC body with 3" x 4" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post-pour adjustment, prepackaged shims for tilt correction, integrally protected light-duty strainer, stainless steel deck plate, and rough-in cover for protection during the concrete pour. Features And Benefits PVC solvent weld body Comes standard with trap primer connection knockout plug Stainless steel deck plate Simplifies product installation Comprised with concrete shield with up to 1-1/4" of vertical post-pour adjustment Prepackaged shims for tilt correction Integrated light-duty scoriated strainer in stainless steel Rough-in cover for protection during the concrete pour with 3,000 lb. load rating

5" square floor drain with stainless steel strainer and PVC body with 3" x 4" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post-pour adjustment, prepackaged shims for tilt correction, integrally protected light-duty strainer, stainless steel deck plate, and rough-in cover for protection during the concrete pour.

Features And Benefits

  • PVC solvent weld body
  • Comes standard with trap primer connection knockout plug
  • Stainless steel deck plate
  • Simplifies product installation
  • Comprised with concrete shield with up to 1-1/4" of vertical post-pour adjustment
  • Prepackaged shims for tilt correction
  • Integrated light-duty scoriated strainer in stainless steel
  • Rough-in cover for protection during the concrete pour with 3,000 lb. load rating
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number EZ2-PV3-ST-SS
Product Name EZ2 PVC Drain with 5" Stainless Steel Strainer, Stainless Steel Deck Plate, and 3" x 4" Outlet
Connection Size 5.0 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details