ZTS Technologies Co., Ltd Low Pass Filter 850-865MHz SMA Female ZLF857.5-15A

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Pass Filter 850-865MHz SMA Female - ZLF857.5-15A - ZTS Technologies Co., Ltd
Shenzhen, China
Low Pass Filter 850-865MHz SMA Female
ZLF857.5-15A
Low Pass Filter 850-865MHz SMA Female ZLF857.5-15A
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Low Pass Filters
Product Number ZLF857.5-15A
Product Name Low Pass Filter 850-865MHz SMA Female
Operating Temperature -20 to 70 C (-4 to 158 F)
Fc 850 to 865 MHz
Ripple 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filters - NLF-18000-40 - kTB Solutions
Specs
Fc ? to 18000 MHz
Insertion Loss 2 dB
VSWR 2 :1
View Details
FLP-0490, 4.9 GHz Lowpass Filter - FLP-0490 - Marki Microwave LLC
Specs
Fc 4900 to ? MHz
Package Type Connectorized
View Details
DC-23000MHz 2.92-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/23000)-948S - Chengdu Filter Technology Co., Ltd.
Specs
Fc 0.0 to 23000 MHz
Insertion Loss 1 dB
VSWR 1.6 :1
View Details
Ceramic Filters - 3157-LFCN-800+DKR-ND - DigiKey
Specs
Fc 990 MHz
Insertion Loss 1.3 dB
Package Type Surface Mount; 4-SMD, No Lead
View Details
2 suppliers