Mini-Circuits Ceramic Filters LFCN-800+

Description
990MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
990MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-800+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-800+DKR-ND
Ceramic Filters 3157-LFCN-800+DKR-ND
990MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

990MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-800+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-800+TR-ND
Ceramic Filters 3157-LFCN-800+TR-ND
990MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

990MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-800+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-800+CT-ND
Ceramic Filters 3157-LFCN-800+CT-ND
990MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

990MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - LFCN-800+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-800+
Ceramic Filters LFCN-800+
LTCC LOW PASS FILTER, DC - 800 M

LTCC LOW PASS FILTER, DC - 800 M

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCN-800+DKR-ND LFCN-800+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

5725-5850MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(5787.5/125)-1735S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 8000 MHz
Insertion Loss 3 dB
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
LTCC Band Pass Filter, 9200 - 11300 MHz, 50Ω - BFHK-1072+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 10.2 dB
View Details
2 suppliers
RF Filters - 2312-QPQ1903SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details