ZTS Technologies Co., Ltd Low Pass Filter DC-5.4GHz SMA Female ZLF-5400A

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
Low Pass Filter DC-5.4GHz SMA Female - ZLF-5400A - ZTS Technologies Co., Ltd
Shenzhen, China
Low Pass Filter DC-5.4GHz SMA Female
ZLF-5400A
Low Pass Filter DC-5.4GHz SMA Female ZLF-5400A
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Low Pass Filters
Product Number ZLF-5400A
Product Name Low Pass Filter DC-5.4GHz SMA Female
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

FLP-0960, 9.6 GHz Lowpass Filter - FLP-0960 - Marki Microwave LLC
Specs
Fc 9600 to ? MHz
Package Type Connectorized
View Details
0 - 400 MHz Low Pass Filter - AE400L9068-SF - Anatech Electronics, Inc.
Specs
Fc 400 MHz
Insertion Loss 0.3000 dB
Return Loss 18 dB
View Details
DC-2500MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2500)-02S - Chengdu Filter Technology Co., Ltd.
Specs
Fc 0.0 to 2500 MHz
Insertion Loss 1 dB
VSWR 1.7 :1
View Details
Low Pass Filter - 5o2733220 - 5o.com
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 7000 MHz
Insertion Loss 1 dB
View Details