ZTS Technologies Co., Ltd Low Pass Filter DC-21GHz SMA Female ZLF-21000A

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
Low Pass Filter DC-21GHz SMA Female - ZLF-21000A - ZTS Technologies Co., Ltd
Shenzhen, China
Low Pass Filter DC-21GHz SMA Female
ZLF-21000A
Low Pass Filter DC-21GHz SMA Female ZLF-21000A
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Low Pass Filters
Product Number ZLF-21000A
Product Name Low Pass Filter DC-21GHz SMA Female
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filters - NLF-6000-20 - kTB Solutions
Specs
Fc 500 to 6000 MHz
Insertion Loss 2 dB
VSWR 1.8 :1
View Details
FLP-1250, 12.5GHz Lowpass Filter - FLP-1250 - Marki Microwave LLC
Specs
Fc 12500 to ? MHz
Package Type Connectorized
View Details
DC-23000MHz 2.92-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/23000)-948S - Chengdu Filter Technology Co., Ltd.
Specs
Fc 0.0 to 23000 MHz
Insertion Loss 1 dB
VSWR 1.6 :1
View Details
RF Filters - 3157-LFCG-1525+CT-ND - DigiKey
Specs
Insertion Loss 1.8 dB
Package Type Surface Mount; 0805 (2012 Metric), 8 PC Pad
View Details