ZTS offers 50 Ohms 90 Degree Hybrid Couplers, wide band or narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.
Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom
| ZTS Technologies Co., Ltd | |
|---|---|
| Product Category | RF Couplers |
| Product Number | ZHC90S-020180 |
| Product Name | 2-18GHz SMA 90 Degree Hybrid Coupler |
| RF Coupler Type | Uni-Directional |
| Impedance | 50 ohms |
| Frequency Range | 2000.00 to 18000.00 MHz |
| Power | 50.00 watts |