ZTS Technologies Co., Ltd Conduction Cool Fixed Attenuator 50 Watts, DC-18GHz, 1-50dB SMA ZFAC50S-18FF-YA

Description
ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduction Cool Fixed Attenuator 50 Watts, DC-18GHz, 1-50dB SMA - ZFAC50S-18FF-YA - ZTS Technologies Co., Ltd
Shenzhen, China
Conduction Cool Fixed Attenuator 50 Watts, DC-18GHz, 1-50dB SMA
ZFAC50S-18FF-YA
Conduction Cool Fixed Attenuator 50 Watts, DC-18GHz, 1-50dB SMA ZFAC50S-18FF-YA
ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS offers conduction cool fixed attenuators from 30 Watts to 250 Watts, DC-4GHz, 6GHz, 8.5GHz, 12.4GHz, 18GHz, dimension could be customized as requested. Please contact us for more details.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFAC50S-18FF-YA
Product Name Conduction Cool Fixed Attenuator 50 Watts, DC-18GHz, 1-50dB SMA
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342D-D07005-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details