ZTS Technologies Co., Ltd 5 Watts DC-18GHz 1-30dB SMA Fixed Attenuator ZFA5S-18B-YB

Description
ZTS SMA fixed attenuators of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. 1 to 30dB are typical value, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS SMA fixed attenuators of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. 1 to 30dB are typical value, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Watts DC-18GHz 1-30dB SMA Fixed Attenuator - ZFA5S-18B-YB - ZTS Technologies Co., Ltd
Shenzhen, China
5 Watts DC-18GHz 1-30dB SMA Fixed Attenuator
ZFA5S-18B-YB
5 Watts DC-18GHz 1-30dB SMA Fixed Attenuator ZFA5S-18B-YB
ZTS SMA fixed attenuators of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. 1 to 30dB are typical value, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS SMA fixed attenuators of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. 1 to 30dB are typical value, 40 to 60dB are available upon request.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA5S-18B-YB
Product Name 5 Watts DC-18GHz 1-30dB SMA Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
20W Attenuator - 852-BW-S20W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details