ZTS Technologies Co., Ltd 5 Watts DC-6GHz 1-30dB BNC Fixed Attenuator ZFA5B-6B-YA

Description
ZTS BNC fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS BNC fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Watts DC-6GHz 1-30dB BNC Fixed Attenuator - ZFA5B-6B-YA - ZTS Technologies Co., Ltd
Shenzhen, China
5 Watts DC-6GHz 1-30dB BNC Fixed Attenuator
ZFA5B-6B-YA
5 Watts DC-6GHz 1-30dB BNC Fixed Attenuator ZFA5B-6B-YA
ZTS BNC fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS BNC fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA5B-6B-YA
Product Name 5 Watts DC-6GHz 1-30dB BNC Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
75 Ohms Attenuators - N7A0302 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3.00E-4 to 2.5 GHz
View Details