ZTS Technologies Co., Ltd 50 Watts DC-8.5GHz 1-50dB SMA Fixed Attenuator ZFA50S-8MF-XXXX

Description
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50S-8MF-YA Dimension: Ø41×70mm Model: ZFA50S-8MF-YR Dimension: Ø64×70mm Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form
Datasheet
Description
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50S-8MF-YA Dimension: Ø41×70mm Model: ZFA50S-8MF-YR Dimension: Ø64×70mm Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Watts DC-8.5GHz 1-50dB SMA Fixed Attenuator - ZFA50S-8MF-XXXX - ZTS Technologies Co., Ltd
Shenzhen, China
50 Watts DC-8.5GHz 1-50dB SMA Fixed Attenuator
ZFA50S-8MF-XXXX
50 Watts DC-8.5GHz 1-50dB SMA Fixed Attenuator ZFA50S-8MF-XXXX
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50S-8MF-YA Dimension: Ø41×70mm Model: ZFA50S-8MF-YR Dimension: Ø64×70mm Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form

Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Model: ZFA50S-8MF-YA Dimension: Ø41×70mm
Model: ZFA50S-8MF-YR Dimension: Ø64×70mm
Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA50S-8MF-XXXX
Product Name 50 Watts DC-8.5GHz 1-50dB SMA Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-35000-40000-60-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 35 GHz
View Details
20W Attenuator - 852-BW-N10W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
4 suppliers