ZTS Technologies Co., Ltd 50 Watts DC-8.5GHz 1-50dB Type N Fixed Attenuator ZFA50N-8MF-XXXX

Description
Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50N-8MF-YR Dimension: Ø64×70mm Model: ZFA50N-8MF-YA Dimension: Ø41×70mm Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.
Datasheet
Description
Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50N-8MF-YR Dimension: Ø64×70mm Model: ZFA50N-8MF-YA Dimension: Ø41×70mm Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Watts DC-8.5GHz 1-50dB Type N Fixed Attenuator - ZFA50N-8MF-XXXX - ZTS Technologies Co., Ltd
Shenzhen, China
50 Watts DC-8.5GHz 1-50dB Type N Fixed Attenuator
ZFA50N-8MF-XXXX
50 Watts DC-8.5GHz 1-50dB Type N Fixed Attenuator ZFA50N-8MF-XXXX
Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50N-8MF-YR Dimension: Ø64×70mm Model: ZFA50N-8MF-YA Dimension: Ø41×70mm Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.

Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Model: ZFA50N-8MF-YR Dimension: Ø64×70mm
Model: ZFA50N-8MF-YA Dimension: Ø41×70mm
Custom design is available for heatsink dimension. There is MOQ for such type.
Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA50N-8MF-XXXX
Product Name 50 Watts DC-8.5GHz 1-50dB Type N Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-2000-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 2 GHz
View Details
Attenuators - 3157-NAT-20DC+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details