ZTS Technologies Co., Ltd 50 Watts DC-4GHz 1-50dB Type N Fixed Attenuator ZFA50N-4MF-XXXX

Description
Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50N-4MF-YR Dimension: Ø64×70mm Model: ZFA50N-4MF-YA Dimension: Ø41×70mm Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.
Datasheet
Description
Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50N-4MF-YR Dimension: Ø64×70mm Model: ZFA50N-4MF-YA Dimension: Ø41×70mm Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Watts DC-4GHz 1-50dB Type N Fixed Attenuator - ZFA50N-4MF-XXXX - ZTS Technologies Co., Ltd
Shenzhen, China
50 Watts DC-4GHz 1-50dB Type N Fixed Attenuator
ZFA50N-4MF-XXXX
50 Watts DC-4GHz 1-50dB Type N Fixed Attenuator ZFA50N-4MF-XXXX
Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50N-4MF-YR Dimension: Ø64×70mm Model: ZFA50N-4MF-YA Dimension: Ø41×70mm Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.

Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Model: ZFA50N-4MF-YR Dimension: Ø64×70mm
Model: ZFA50N-4MF-YA Dimension: Ø41×70mm
Custom design is available for heatsink dimension. There is MOQ for such type.
Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA50N-4MF-XXXX
Product Name 50 Watts DC-4GHz 1-50dB Type N Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Attenuator - 852-AA113-310 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 1 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details