ZTS Technologies Co., Ltd 50 Watts DC-40GHz 20-40dB 2.92mm Fixed Attenuator ZFA50K-40MF-YA

Description
Here are ZTS 50 Ohms 2.92mm Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-40GHz. Connectors can be 2.92mm male to female, male to male, female to female. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
Here are ZTS 50 Ohms 2.92mm Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-40GHz. Connectors can be 2.92mm male to female, male to male, female to female. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Watts DC-40GHz 20-40dB 2.92mm Fixed Attenuator - ZFA50K-40MF-YA - ZTS Technologies Co., Ltd
Shenzhen, China
50 Watts DC-40GHz 20-40dB 2.92mm Fixed Attenuator
ZFA50K-40MF-YA
50 Watts DC-40GHz 20-40dB 2.92mm Fixed Attenuator ZFA50K-40MF-YA
Here are ZTS 50 Ohms 2.92mm Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-40GHz. Connectors can be 2.92mm male to female, male to male, female to female. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems

Here are ZTS 50 Ohms 2.92mm Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-40GHz. Connectors can be 2.92mm male to female, male to male, female to female. If you need custom design on mounting holes, heatsink dimension, please contact us.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA50K-40MF-YA
Product Name 50 Watts DC-40GHz 20-40dB 2.92mm Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Attenuators - 3157-PAT-5+CT-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details