ZTS Technologies Co., Ltd 500 Watts DC-12.4GHz 10-60dB Type N Fixed Attenuator ZFA500N-12MF-XXXX

Description
Here are ZTS 50 Ohms Type N Fixed Attenuators from 300 Watts to 1000 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional only up to 250 Watts or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.
Datasheet
Description
Here are ZTS 50 Ohms Type N Fixed Attenuators from 300 Watts to 1000 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional only up to 250 Watts or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 Watts DC-12.4GHz 10-60dB Type N Fixed Attenuator - ZFA500N-12MF-XXXX - ZTS Technologies Co., Ltd
Shenzhen, China
500 Watts DC-12.4GHz 10-60dB Type N Fixed Attenuator
ZFA500N-12MF-XXXX
500 Watts DC-12.4GHz 10-60dB Type N Fixed Attenuator ZFA500N-12MF-XXXX
Here are ZTS 50 Ohms Type N Fixed Attenuators from 300 Watts to 1000 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional only up to 250 Watts or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Here are ZTS 50 Ohms Type N Fixed Attenuators from 300 Watts to 1000 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional only up to 250 Watts or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA500N-12MF-XXXX
Product Name 500 Watts DC-12.4GHz 10-60dB Type N Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Attenuators - 3157-VAT-20W2+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details