ZTS Technologies Co., Ltd 30 Watts DC-40GHz 20-40dB 2.92mm Fixed Attenuator ZFA30K-40MF-YA

Description
Here are ZTS 50 Ohms 2.92mm Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-40GHz. Connectors can be 2.92mm male to female, male to male, female to female. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
Here are ZTS 50 Ohms 2.92mm Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-40GHz. Connectors can be 2.92mm male to female, male to male, female to female. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Watts DC-40GHz 20-40dB 2.92mm Fixed Attenuator - ZFA30K-40MF-YA - ZTS Technologies Co., Ltd
Shenzhen, China
30 Watts DC-40GHz 20-40dB 2.92mm Fixed Attenuator
ZFA30K-40MF-YA
30 Watts DC-40GHz 20-40dB 2.92mm Fixed Attenuator ZFA30K-40MF-YA
Here are ZTS 50 Ohms 2.92mm Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-40GHz. Connectors can be 2.92mm male to female, male to male, female to female. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems

Here are ZTS 50 Ohms 2.92mm Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-40GHz. Connectors can be 2.92mm male to female, male to male, female to female. If you need custom design on mounting holes, heatsink dimension, please contact us.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA30K-40MF-YA
Product Name 30 Watts DC-40GHz 20-40dB 2.92mm Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC Attenuator Family - ATN13-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342B-D13774-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details