ZTS Technologies Co., Ltd 2 Watts DC-50GHz 1-30dB 2.4mm Fixed Attenuator ZFA2U-50B-YA

Description
ZTS offers 2 Watts to 50 Watts mmWave Fixed Attenuators with connector 2.92mm, 2.4mm, 1.85mm from 26.5GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS offers 2 Watts to 50 Watts mmWave Fixed Attenuators with connector 2.92mm, 2.4mm, 1.85mm from 26.5GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watts DC-50GHz 1-30dB 2.4mm Fixed Attenuator - ZFA2U-50B-YA - ZTS Technologies Co., Ltd
Shenzhen, China
2 Watts DC-50GHz 1-30dB 2.4mm Fixed Attenuator
ZFA2U-50B-YA
2 Watts DC-50GHz 1-30dB 2.4mm Fixed Attenuator ZFA2U-50B-YA
ZTS offers 2 Watts to 50 Watts mmWave Fixed Attenuators with connector 2.92mm, 2.4mm, 1.85mm from 26.5GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS offers 2 Watts to 50 Watts mmWave Fixed Attenuators with connector 2.92mm, 2.4mm, 1.85mm from 26.5GHz to 67GHz which is highly reliable, cost effective and short delivery time

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA2U-50B-YA
Product Name 2 Watts DC-50GHz 1-30dB 2.4mm Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5323-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 8.00E-6 to 1.05 GHz
Package Type QFN36
View Details
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details