ZTS Technologies Co., Ltd 2 Watts DC-12.4GHz 1-30dB SMA Fixed Attenuator ZFA2S-12B-YA

Description
ZTS SMA fixed attenuators of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. 1 to 30dB are typical value, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS SMA fixed attenuators of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. 1 to 30dB are typical value, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watts DC-12.4GHz 1-30dB SMA Fixed Attenuator - ZFA2S-12B-YA - ZTS Technologies Co., Ltd
Shenzhen, China
2 Watts DC-12.4GHz 1-30dB SMA Fixed Attenuator
ZFA2S-12B-YA
2 Watts DC-12.4GHz 1-30dB SMA Fixed Attenuator ZFA2S-12B-YA
ZTS SMA fixed attenuators of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. 1 to 30dB are typical value, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS SMA fixed attenuators of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. 1 to 30dB are typical value, 40 to 60dB are available upon request.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA2S-12B-YA
Product Name 2 Watts DC-12.4GHz 1-30dB SMA Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0dB DC - 40GHz MMIC Differential Attenuator - ATD00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342D-D07058-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details