ZTS Technologies Co., Ltd 2 Watts DC-40GHz 1-30dB 2.92mm Fixed Attenuator ZFA2K-40B-YA

Description
ZTS offers 2 Watts to 50 Watts mmWave Fixed Attenuators with connector 2.92mm, 2.4mm, 1.85mm from 26.5GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS offers 2 Watts to 50 Watts mmWave Fixed Attenuators with connector 2.92mm, 2.4mm, 1.85mm from 26.5GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watts DC-40GHz 1-30dB 2.92mm Fixed Attenuator - ZFA2K-40B-YA - ZTS Technologies Co., Ltd
Shenzhen, China
2 Watts DC-40GHz 1-30dB 2.92mm Fixed Attenuator
ZFA2K-40B-YA
2 Watts DC-40GHz 1-30dB 2.92mm Fixed Attenuator ZFA2K-40B-YA
ZTS offers 2 Watts to 50 Watts mmWave Fixed Attenuators with connector 2.92mm, 2.4mm, 1.85mm from 26.5GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS offers 2 Watts to 50 Watts mmWave Fixed Attenuators with connector 2.92mm, 2.4mm, 1.85mm from 26.5GHz to 67GHz which is highly reliable, cost effective and short delivery time

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA2K-40B-YA
Product Name 2 Watts DC-40GHz 1-30dB 2.92mm Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ATN07-00110CH, Passive GaAs MMIC Attenuator Family - ATN07-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342A-D10324-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details