ZTS Technologies Co., Ltd 2 Watts DC-4GHz 1-30dB BNC Fixed Attenuator ZFA2B-4B-YA

Description
ZTS BNC fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS BNC fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watts DC-4GHz 1-30dB BNC Fixed Attenuator - ZFA2B-4B-YA - ZTS Technologies Co., Ltd
Shenzhen, China
2 Watts DC-4GHz 1-30dB BNC Fixed Attenuator
ZFA2B-4B-YA
2 Watts DC-4GHz 1-30dB BNC Fixed Attenuator ZFA2B-4B-YA
ZTS BNC fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS BNC fixed attenuators of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA2B-4B-YA
Product Name 2 Watts DC-4GHz 1-30dB BNC Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123125P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-GAT-2+DKR-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers