ZTS Technologies Co., Ltd 250 Watts DC-4GHz 6-60dB Type N Fixed Attenuator ZFA250N-4MF-XXXX

Description
Here are ZTS 50 Ohms Type N Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.
Datasheet
Description
Here are ZTS 50 Ohms Type N Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250 Watts DC-4GHz 6-60dB Type N Fixed Attenuator - ZFA250N-4MF-XXXX - ZTS Technologies Co., Ltd
Shenzhen, China
250 Watts DC-4GHz 6-60dB Type N Fixed Attenuator
ZFA250N-4MF-XXXX
250 Watts DC-4GHz 6-60dB Type N Fixed Attenuator ZFA250N-4MF-XXXX
Here are ZTS 50 Ohms Type N Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Here are ZTS 50 Ohms Type N Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA250N-4MF-XXXX
Product Name 250 Watts DC-4GHz 6-60dB Type N Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

95 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-95 - Mini-Circuits
Specs
Insertion Loss 4.5 dB
VSWR 1.05 to 1.3 :1
Attenuation 0.0 to 95 dB
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details