ZTS Technologies Co., Ltd 150 Watts DC-18GHz 6-60dB Type N Fixed Attenuator ZFA150N-18MF-XXXX

Description
Here are ZTS 50 Ohms Type N Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.
Datasheet
Description
Here are ZTS 50 Ohms Type N Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 Watts DC-18GHz 6-60dB Type N Fixed Attenuator - ZFA150N-18MF-XXXX - ZTS Technologies Co., Ltd
Shenzhen, China
150 Watts DC-18GHz 6-60dB Type N Fixed Attenuator
ZFA150N-18MF-XXXX
150 Watts DC-18GHz 6-60dB Type N Fixed Attenuator ZFA150N-18MF-XXXX
Here are ZTS 50 Ohms Type N Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Here are ZTS 50 Ohms Type N Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA150N-18MF-XXXX
Product Name 150 Watts DC-18GHz 6-60dB Type N Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC Attenuator Family - ATN15-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-40 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 40 dB
View Details
6 suppliers
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details