ZTS Technologies Co., Ltd 10 Watts DC-18GHz 1-40dB Type N Fixed Attenuator ZFA10N-18B-YA

Description
ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Watts DC-18GHz 1-40dB Type N Fixed Attenuator - ZFA10N-18B-YA - ZTS Technologies Co., Ltd
Shenzhen, China
10 Watts DC-18GHz 1-40dB Type N Fixed Attenuator
ZFA10N-18B-YA
10 Watts DC-18GHz 1-40dB Type N Fixed Attenuator ZFA10N-18B-YA
ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA10N-18B-YA
Product Name 10 Watts DC-18GHz 1-40dB Type N Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors SMA; SMA
View Details