ZTS Technologies Co., Ltd 100 Watts DC-4GHz 3-60dB SMA Fixed Attenuator ZFA100S-4MF-XXXX

Description
Here are ZTS 50 Ohms SMA Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.
Datasheet
Description
Here are ZTS 50 Ohms SMA Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Watts DC-4GHz 3-60dB SMA Fixed Attenuator - ZFA100S-4MF-XXXX - ZTS Technologies Co., Ltd
Shenzhen, China
100 Watts DC-4GHz 3-60dB SMA Fixed Attenuator
ZFA100S-4MF-XXXX
100 Watts DC-4GHz 3-60dB SMA Fixed Attenuator ZFA100S-4MF-XXXX
Here are ZTS 50 Ohms SMA Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Here are ZTS 50 Ohms SMA Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA100S-4MF-XXXX
Product Name 100 Watts DC-4GHz 3-60dB SMA Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D09068-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - RFSA3613 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details