ZTS Technologies Co., Ltd 100 Watts DC-12.4GHz 3-60dB Type N Fixed Attenuator ZFA100N-12MF-XXXX

Description
Here are ZTS 50 Ohms Type N Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.
Description
Here are ZTS 50 Ohms Type N Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.
Datasheet
Datasheet Summary
Powered by GS/AI

The ZFA100N-12MF-XXXX is a 100 Watts Type N fixed attenuator designed for a frequency range of DC to 12.4 GHz. It features a nominal impedance of 50 ohms and can handle peak power levels of up to 5 kW with a 5 Oºs pulse width at a 1% duty cycle. The attenuation range is available from 3 dB to 60 dB, with deviations of ±0.9 dB to ±1.1 dB depending on the specific attenuation level. The device has a maximum Voltage Standing Wave Ratio (V.S.W.R) of 1.35 and is uni-directional, with N male to N female connectors. The operating temperature range is from -55°C to +125°C, and the temperature coefficient is less than 0.0004 dB/dB/°C. The housing is made of black anodized aluminum, and the connectors are tri-metal plated brass with gold-plated contacts. Weighing approximately 284 grams, the attenuator is RoHS compliant and has dimensions of vò41vó121 mm. This product is suitable for applications requiring reliable signal attenuation in high-frequency environments.

Datasheet Summary
Powered by GS/AI

The ZFA100N-12MF-XXXX is a 100 Watts Type N fixed attenuator designed for a frequency range of DC to 12.4 GHz. It features a nominal impedance of 50 ohms and can handle peak power levels of up to 5 kW with a 5 Oºs pulse width at a 1% duty cycle. The attenuation range is available from 3 dB to 60 dB, with deviations of ±0.9 dB to ±1.1 dB depending on the specific attenuation level. The device has a maximum Voltage Standing Wave Ratio (V.S.W.R) of 1.35 and is uni-directional, with N male to N female connectors. The operating temperature range is from -55°C to +125°C, and the temperature coefficient is less than 0.0004 dB/dB/°C. The housing is made of black anodized aluminum, and the connectors are tri-metal plated brass with gold-plated contacts. Weighing approximately 284 grams, the attenuator is RoHS compliant and has dimensions of vò41vó121 mm. This product is suitable for applications requiring reliable signal attenuation in high-frequency environments.

Suppliers

Company
Product
Description
Supplier Links
100 Watts DC-12.4GHz 3-60dB Type N Fixed Attenuator - ZFA100N-12MF-XXXX - ZTS Technologies Co., Ltd
Shenzhen, China
100 Watts DC-12.4GHz 3-60dB Type N Fixed Attenuator
ZFA100N-12MF-XXXX
100 Watts DC-12.4GHz 3-60dB Type N Fixed Attenuator ZFA100N-12MF-XXXX
Here are ZTS 50 Ohms Type N Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Here are ZTS 50 Ohms Type N Fixed Attenuators from 100 Watts to 250 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA100N-12MF-XXXX
Product Name 100 Watts DC-12.4GHz 3-60dB Type N Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342B-D08266-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details