ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.
Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom
| ZTS Technologies Co., Ltd | |
|---|---|
| Product Category | RF Couplers |
| Product Number | ZDDC20S-060265 |
| Product Name | 6-26.5GHz 20dB SMA Dual Directional Coupler |
| RF Coupler Type | Dual Directional |
| Impedance | 50 ohms |
| Frequency Range | 6000.00 to 26500.00 MHz |
| Power | 20.00 watts |