ZTS Technologies Co., Ltd 2-4GHz 20dB SMA Dual Directional Coupler ZDDC20S-020040

Description
ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
2-4GHz 20dB SMA Dual Directional Coupler - ZDDC20S-020040 - ZTS Technologies Co., Ltd
Shenzhen, China
2-4GHz 20dB SMA Dual Directional Coupler
ZDDC20S-020040
2-4GHz 20dB SMA Dual Directional Coupler ZDDC20S-020040
ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDDC20S-020040
Product Name 2-4GHz 20dB SMA Dual Directional Coupler
RF Coupler Type Dual Directional
Impedance 50 ohms
Frequency Range 2000.00 to 4000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-2700-3500-K5-N - kTB Solutions
Specs
Frequency Range 2700.00 to 3500.00 MHz
Power 500.00 watts
Insertion Loss 0.50 dB
View Details
PT-0020, RESISTIVE PICK-OFF TEE - PT-0020 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 0.00 to 20000.00 MHz
View Details
RF Directional Coupler - 1761-FHC10292-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 6000.00 to 18000.00 MHz
View Details
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details