ZTS Technologies Co., Ltd 1-18GHz Type N 500 Watts 40dB Directional Coupler ZDC40N-010180-400

Description
ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
1-18GHz Type N 500 Watts 40dB Directional Coupler - ZDC40N-010180-400 - ZTS Technologies Co., Ltd
Shenzhen, China
1-18GHz Type N 500 Watts 40dB Directional Coupler
ZDC40N-010180-400
1-18GHz Type N 500 Watts 40dB Directional Coupler ZDC40N-010180-400
ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC40N-010180-400
Product Name 1-18GHz Type N 500 Watts 40dB Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 1000.00 to 18000.00 MHz
Power 400.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 3157-SYDC-30-12HP+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 8-SMD, No Lead
Frequency Range 20.00 to 100.00 MHz
View Details
RF Directional Coupler - 1761-FPC07234-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 2000.00 to 18000.00 MHz
View Details
3 suppliers
3 dB 180 Degree Hybrid Couplers 4030320K - 4030320K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 32000.00 MHz
Insertion Loss 3.50 dB
View Details