ZTS Technologies Co., Ltd 2-26.5GHz 30dB SMA Directional Coupler ZDC30S-020265

Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
2-26.5GHz 30dB SMA Directional Coupler - ZDC30S-020265 - ZTS Technologies Co., Ltd
Shenzhen, China
2-26.5GHz 30dB SMA Directional Coupler
ZDC30S-020265
2-26.5GHz 30dB SMA Directional Coupler ZDC30S-020265
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC30S-020265
Product Name 2-26.5GHz 30dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 2000.00 to 26500.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

CA-40, AIR-LINE DIRECTIONAL COUPLER - CA-40 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 40000.00 MHz
View Details
Directional Couplers 101720030 - 101720030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 20000.00 MHz
Power 20.00 watts
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC-1-2-40dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 MHz
View Details
50 ohms 20dB SMA-Female Directional Coupler From 0.4GHz to 6GHz Rated at 50 Watts - HRT-DQ(400/6000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 6000.00 MHz
Power 50.00 watts
View Details