Knowles RF Directional Coupler FPC07234

Description
RF Directional Coupler General Purpose 2GHz ~ 18GHz 10 ± 1dB 4-SMD, No Lead
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 2GHz ~ 18GHz 10 ± 1dB 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1761-FPC07234-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1761-FPC07234-ND
RF Directional Coupler 1761-FPC07234-ND
RF Directional Coupler General Purpose 2GHz ~ 18GHz 10 ± 1dB 4-SMD, No Lead

RF Directional Coupler General Purpose 2GHz ~ 18GHz 10 ± 1dB 4-SMD, No Lead

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
FPC07234
RF and Wireless - RF Directional Coupler FPC07234
COUPLER

COUPLER

Supplier's Site
RF Directional Coupler - FPC07234 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
FPC07234
RF Directional Coupler FPC07234
RF Directional Coupler General Purpose 2GHz ~ 18GHz 10 ± 1dB 4-SMD, No Lead

RF Directional Coupler General Purpose 2GHz ~ 18GHz 10 ± 1dB 4-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 1761-FPC07234-ND FPC07234 FPC07234
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 100612020 - 100612020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 600.00 to 12000.00 MHz
Power 20.00 watts
View Details
High Frequency Directional Coupler - FPC06302 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details