ZTS Technologies Co., Ltd 0.5-18GHz 30dB SMA Directional Coupler ZDC30S-005180

Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
0.5-18GHz 30dB SMA Directional Coupler - ZDC30S-005180 - ZTS Technologies Co., Ltd
Shenzhen, China
0.5-18GHz 30dB SMA Directional Coupler
ZDC30S-005180
0.5-18GHz 30dB SMA Directional Coupler ZDC30S-005180
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC30S-005180
Product Name 0.5-18GHz 30dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 500.00 to 18000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

MMIC 9 - 19 GHz 90° Hybrid Coupler - MQH-0919CSP3 - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 9000.00 to 19000.00 MHz
View Details
Thermal Vac Qualified Directional Coupler 101040010-TV - 101040010-TV - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMC-7-12.4-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 12400.00 MHz
View Details
50 ohms 20dB SMA-Female Directional Coupler From 2GHz to 8GHz Rated at 50 Watts - HRT-DQ(2000/8000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details