Marki Microwave LLC MMIC 13 - 29 GHz 90° Hybrid Coupler MQH-1329CSP3

Description
The MQH-1329CSP3 is a MMIC 13 - 29 GHz quadrature hybrid. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. The MQH-1329CSP3 exhibits excellent amplitude balance with broadband quadrature phasing between output ports. Low variation allows for accurate simulations using the provided S4P file taken from measured production units. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies.
Request a Quote Datasheet
Description
The MQH-1329CSP3 is a MMIC 13 - 29 GHz quadrature hybrid. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. The MQH-1329CSP3 exhibits excellent amplitude balance with broadband quadrature phasing between output ports. Low variation allows for accurate simulations using the provided S4P file taken from measured production units. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMIC 13 - 29 GHz 90° Hybrid Coupler - MQH-1329CSP3 - Marki Microwave LLC
Morgan Hill, CA, United States
MMIC 13 - 29 GHz 90° Hybrid Coupler
MQH-1329CSP3
MMIC 13 - 29 GHz 90° Hybrid Coupler MQH-1329CSP3
The MQH-1329CSP3 is a MMIC 13 - 29 GHz quadrature hybrid. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. The MQH-1329CSP3 exhibits excellent amplitude balance with broadband quadrature phasing between output ports. Low variation allows for accurate simulations using the provided S4P file taken from measured production units. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies.

The MQH-1329CSP3 is a MMIC 13 - 29 GHz quadrature hybrid. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. The MQH-1329CSP3 exhibits excellent amplitude balance with broadband quadrature phasing between output ports. Low variation allows for accurate simulations using the provided S4P file taken from measured production units. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Couplers
Product Number MQH-1329CSP3
Product Name MMIC 13 - 29 GHz 90° Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CE20-0240, Elite 2-40 GHz Directional Coupler - CE20-0240 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details
CE20-0R640, Elite 0.6-40 GHz Directional Coupler - CE20-0R640 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 600.00 to 40000.00 MHz
View Details
WR-28 High Directivity Waveguide Coupler, 10dB, 26.5-40 GHz - C10-2800WG - Marki Microwave LLC
Specs
Frequency Range 26500.00 to 40000.00 MHz
View Details
CD10-0106, DUAL DIRECTIONAL COUPLER - CD10-0106 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Dual Directional
Package Type Connectorized
Frequency Range 800.00 to 6300.00 MHz
View Details