ZTS Technologies Co., Ltd 6-40GHz 30dB 2.92mm Directional Coupler ZDC30K-060400

Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
6-40GHz 30dB 2.92mm Directional Coupler - ZDC30K-060400 - ZTS Technologies Co., Ltd
Shenzhen, China
6-40GHz 30dB 2.92mm Directional Coupler
ZDC30K-060400
6-40GHz 30dB 2.92mm Directional Coupler ZDC30K-060400
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC30K-060400
Product Name 6-40GHz 30dB 2.92mm Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 6000.00 to 40000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

MQH-2R58R5UB, MMIC 2.5-8.5GHz Quadrature Hybrid - MQH-2R58R5UB - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 2500.00 to 8500.00 MHz
View Details
Directional Couplers 101040006K - 101040006K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMC-2-18-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 18000.00 MHz
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 40GHz Rated at 30 Watts - HRT-HC(2000/40000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 30.00 watts
View Details