High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power.
Featuring:
| Knowles Precision Devices | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | FPC06701 | 1761-1036-ND | FPC06701 | FPC06701 |
| Product Name | High Frequency Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | |||
| Impedance | 50 ohms | |||
| Frequency Range | 10700.00 to 12750.00 MHz |