ZTS Technologies Co., Ltd 2-20GHz 20dB SMA Directional Coupler ZDC20S-020200

Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
2-20GHz 20dB SMA Directional Coupler - ZDC20S-020200 - ZTS Technologies Co., Ltd
Shenzhen, China
2-20GHz 20dB SMA Directional Coupler
ZDC20S-020200
2-20GHz 20dB SMA Directional Coupler ZDC20S-020200
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC20S-020200
Product Name 2-20GHz 20dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 2000.00 to 20000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

CE13-0240, Elite 2-40 GHz Directional Coupler - CE13-0240 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details
3 dB 90 Degree Hybrid Couplers 1230 - 1230 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 12400.00 MHz
Insertion Loss 1.40 dB
View Details
Directional Couplers - WMC-6-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
50 ohms 10dB SMA-Female Directional Coupler From 0.4GHz to 6GHz Rated at 50 Watts - HRT-DQ(400/6000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 6000.00 MHz
Power 50.00 watts
View Details