ZTS Technologies Co., Ltd 1-26.5GHz 20dB SMA Directional Coupler ZDC20S-010265

Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
1-26.5GHz 20dB SMA Directional Coupler - ZDC20S-010265 - ZTS Technologies Co., Ltd
Shenzhen, China
1-26.5GHz 20dB SMA Directional Coupler
ZDC20S-010265
1-26.5GHz 20dB SMA Directional Coupler ZDC20S-010265
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC20S-010265
Product Name 1-26.5GHz 20dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 1000.00 to 26500.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

MQS-0209CH, MMIC 2-9GHz 90° Splitter / Combiner - MQS-0209CH - Marki Microwave LLC
Specs
Frequency Range 2000.00 to 9000.00 MHz
View Details
Directional Couplers 110067010 - 110067010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 67000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMC-7-12.4-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 12400.00 MHz
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts - HRT-HC(6000/26500)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details