ZTS Technologies Co., Ltd 1-40GHz 20dB 2.92mm Directional Coupler ZDC20K-010400

Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
1-40GHz 20dB 2.92mm Directional Coupler - ZDC20K-010400 - ZTS Technologies Co., Ltd
Shenzhen, China
1-40GHz 20dB 2.92mm Directional Coupler
ZDC20K-010400
1-40GHz 20dB 2.92mm Directional Coupler ZDC20K-010400
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC20K-010400
Product Name 1-40GHz 20dB 2.92mm Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 1000.00 to 40000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543153 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
View Details
Dual-Directional Couplers 500706310 - 500706310 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 700.00 to 6300.00 MHz
Power 20.00 watts
View Details
Dual Directional Couplers - NDDC-4000-6000-10-10-S - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 4000.00 to 6000.00 MHz
Power 10.00 watts
View Details