ZTS Technologies Co., Ltd 1-26.5GHz 10dB SMA Directional Coupler ZDC10S-010265

Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
1-26.5GHz 10dB SMA Directional Coupler - ZDC10S-010265 - ZTS Technologies Co., Ltd
Shenzhen, China
1-26.5GHz 10dB SMA Directional Coupler
ZDC10S-010265
1-26.5GHz 10dB SMA Directional Coupler ZDC10S-010265
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC10S-010265
Product Name 1-26.5GHz 10dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 1000.00 to 26500.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Directional Couplers - NDDC-700-6000-50-10-S - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 700.00 to 6000.00 MHz
Power 50.00 watts
View Details
CBR17-0026, HIGH DIRECTIVITY BRIDGE COUPLER - CBR17-0026 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 0.20 to 26000.00 MHz
View Details
RF Directional Coupler - 1761-FPC06881-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 3-SMD, No Lead
Frequency Range 0.00 to 25000.00 MHz
View Details
50 ohms 20dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details